Sharpe Products Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with... | |
| Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for... | |
| Square weld-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Weld-on Caps Aluminum Square Weld-on Caps... | |
| U-End loop ends are used at the end of a 2-line railing. This end loop is designed to save on welding and project time versus traditional elbows. Available in a... | |
| Welding connectors save on welding and grinding time. They align the pipe and hold an 1/8" gap for ease of use. Available for Tube Sizes: 1-1/2" O.D. in 11 & |
| << Prev |