Sharpe Products #NC460 - STEEL 4"x6" Rectangular TUBE NEWEL CAP NC460

Description
Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. When using aluminum tubing with this part, the corners of the tubing may need to be ground to affix the caps over the outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .
Description
Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. When using aluminum tubing with this part, the corners of the tubing may need to be ground to affix the caps over the outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .

Suppliers

Company
Product
Description
Supplier Links
#NC460 - STEEL 4
New Berlin, WI, United States
#NC460 - STEEL 4"x6" Rectangular TUBE NEWEL CAP
NC460
#NC460 - STEEL 4"x6" Rectangular TUBE NEWEL CAP NC460
Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. When using aluminum tubing with this part, the corners of the tubing may need to be ground to affix the caps over the outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .

Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. When using aluminum tubing with this part, the corners of the tubing may need to be ground to affix the caps over the outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number NC460
Product Name #NC460 - STEEL 4"x6" Rectangular TUBE NEWEL CAP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Tubing 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details
Adapters & Fittings - MAIN Couplings - NPTF x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; NPTF x NPTF Couplings
Material Steel; Stainless
View Details