Sharpe Products #SCF190 - STEEL 1 1/2" PIPE SNAP COVER FLANGE SCF190

Description
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#SCF190 - STEEL 1 1/2
New Berlin, WI, United States
#SCF190 - STEEL 1 1/2" PIPE SNAP COVER FLANGE
SCF190
#SCF190 - STEEL 1 1/2" PIPE SNAP COVER FLANGE SCF190
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number SCF190
Product Name #SCF190 - STEEL 1 1/2" PIPE SNAP COVER FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Tubing 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Elbows & Tees Fittings - 61070 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details