Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.
| Sharpe Products | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RF1503-AL |
| Product Name | #RF1503-AL - ALUMINUM 1-1/2" TUBE RAISED BASE FLANGE |
| Connection Type | Flange Connection |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel