Sharpe Products Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Page: 1 2 3
Product Name Notes
Coped (Notched) Post parts can be used to quickly and easily fabricate your railing with a simple weld, eliminating the need for additional parts. Posts are supplied with a fish-mouth...
Coped (Notched) Stubs are supplied in 6-inch lengths and can be cut to create the T’s and crosses needed to easily fabricate your railing. Each piece has a fish-mouth cope...
Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please...
Our anchor plates are 3/16" thick and are available to use with the plain raised flush flanges and the plain raised base flanges. The 6 hole bolt pattern allows you...
Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and...
Our round disks come in 1/8”, 3/16”, or 1/4” thickness. 1/8” and 3/16” aluminum disks are 3003 Alloy. 1/4” aluminum disks are 5052 Alloy. These disks are perfect for capping...
The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and...
The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes...
The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe...
The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall...
These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied.
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes...
These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available...
This rail end is used to return a rail to the wall while meeting the ADA requirement of a 12" level off. All stainless steel rail ends are bent with...

Next >>