Sharpe Products #RSCF166-SS - STAINLESS STEEL 1-1/4" PIPE RAISED SNAP COVER FLANGE RSCF166-SS

Description
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#RSCF166-SS - STAINLESS STEEL 1-1/4
New Berlin, WI, United States
#RSCF166-SS - STAINLESS STEEL 1-1/4" PIPE RAISED SNAP COVER FLANGE
RSCF166-SS
#RSCF166-SS - STAINLESS STEEL 1-1/4" PIPE RAISED SNAP COVER FLANGE RSCF166-SS
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RSCF166-SS
Product Name #RSCF166-SS - STAINLESS STEEL 1-1/4" PIPE RAISED SNAP COVER FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Reducers & Expanders - 61038 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.375 inch (9.52 mm)
View Details
Adapters & Fittings - Flange Adapters - C62 Flat x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C62 Flat x C62 Flat
Material Steel; Stainless
View Details