Sharpe Products #RF1322 - STEEL 1" PIPE RAISED BASE FLANGE RF1322

Description
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.
Description
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Suppliers

Company
Product
Description
Supplier Links
#RF1322 - STEEL 1
New Berlin, WI, United States
#RF1322 - STEEL 1" PIPE RAISED BASE FLANGE
RF1322
#RF1322 - STEEL 1" PIPE RAISED BASE FLANGE RF1322
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RF1322
Product Name #RF1322 - STEEL 1" PIPE RAISED BASE FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Male Branch Tee Fittings - 61040 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details