Sharpe Products #EZ4012 EZ Sleeve Post Sleeve EZ4012

Description
Sharpe Products now sells EZ sleeve, a removable plastic sleeve for forming quick, accurate, clean post holes in concrete. It forms a tapered hole with extra space to plumb posts. Ideal for railings, fences or other posts. The EZ Sleeve is lightweight and constructed of 1/16" thick plastic. The Sealed tapered tube with snap-on base keeps out debris and water. Suggested Rail Post Installation Set before or immediately after concrete is poured. Leave EZ Sleeve in place and remove before railing installation.
Description
Sharpe Products now sells EZ sleeve, a removable plastic sleeve for forming quick, accurate, clean post holes in concrete. It forms a tapered hole with extra space to plumb posts. Ideal for railings, fences or other posts. The EZ Sleeve is lightweight and constructed of 1/16" thick plastic. The Sealed tapered tube with snap-on base keeps out debris and water. Suggested Rail Post Installation Set before or immediately after concrete is poured. Leave EZ Sleeve in place and remove before railing installation.

Suppliers

Company
Product
Description
Supplier Links
#EZ4012 EZ Sleeve Post Sleeve - EZ4012 - Sharpe Products
New Berlin, WI, United States
#EZ4012 EZ Sleeve Post Sleeve
EZ4012
#EZ4012 EZ Sleeve Post Sleeve EZ4012
Sharpe Products now sells EZ sleeve, a removable plastic sleeve for forming quick, accurate, clean post holes in concrete. It forms a tapered hole with extra space to plumb posts. Ideal for railings, fences or other posts. The EZ Sleeve is lightweight and constructed of 1/16" thick plastic. The Sealed tapered tube with snap-on base keeps out debris and water. Suggested Rail Post Installation Set before or immediately after concrete is poured. Leave EZ Sleeve in place and remove before railing installation.

Sharpe Products now sells EZ sleeve, a removable plastic sleeve for forming quick, accurate, clean post holes in concrete. It forms a tapered hole with extra space to plumb posts. Ideal for railings, fences or other posts. The EZ Sleeve is lightweight and constructed of 1/16" thick plastic. The Sealed tapered tube with snap-on base keeps out debris and water. Suggested Rail Post Installation Set before or immediately after concrete is poured. Leave EZ Sleeve in place and remove before railing installation.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number EZ4012
Product Name #EZ4012 EZ Sleeve Post Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Union Tee For 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Square Socket Weld Flanges - In-line Pipe - 3000 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Socket Weld In-line Pipe Flanges
Material Steel; Stainless
View Details