Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RSCF190 |
| Product Name | #RSCF190 - STEEL 1-1/2" PIPE RAISED SNAP COVER FLANGE |
| Connection Type | Flange Connection |