Sharpe Products #FF1327-SS - STAINLESS STEEL 1" PIPE FLAT FLANGE FF1327-SS

Description
Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#FF1327-SS - STAINLESS STEEL 1
New Berlin, WI, United States
#FF1327-SS - STAINLESS STEEL 1" PIPE FLAT FLANGE
FF1327-SS
#FF1327-SS - STAINLESS STEEL 1" PIPE FLAT FLANGE FF1327-SS
Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number FF1327-SS
Product Name #FF1327-SS - STAINLESS STEEL 1" PIPE FLAT FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Reducers - 7005323 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Rotating Elbow Adapter - 1
Specs
Fitting Type Elbow Fitting; Adapter Fitting
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032514 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details