Sharpe Products #SCF166-AL - ALUMINUM 1 1/4" PIPE SNAP COVER FLANGE SCF166-AL

Description
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#SCF166-AL - ALUMINUM 1 1/4
New Berlin, WI, United States
#SCF166-AL - ALUMINUM 1 1/4" PIPE SNAP COVER FLANGE
SCF166-AL
#SCF166-AL - ALUMINUM 1 1/4" PIPE SNAP COVER FLANGE SCF166-AL
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number SCF166-AL
Product Name #SCF166-AL - ALUMINUM 1 1/4" PIPE SNAP COVER FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Adapters-transitions - 158400103 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Red Tee Butt - 5013291 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details