Sharpe Products #RSCF200 - STEEL 2" TUBE RAISED SNAP COVER FLANGE RSCF200

Description
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#RSCF200 - STEEL 2
New Berlin, WI, United States
#RSCF200 - STEEL 2" TUBE RAISED SNAP COVER FLANGE
RSCF200
#RSCF200 - STEEL 2" TUBE RAISED SNAP COVER FLANGE RSCF200
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RSCF200
Product Name #RSCF200 - STEEL 2" TUBE RAISED SNAP COVER FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Tee Pro150 Butt - 5011080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
Carbon Steel Forged Raised Face Slip-on Flanges 150# (ANSI B16.56 & ASTM A-105) CSRF Series - CSRF1500800 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 8.000 inch (203 mm)
View Details
Nipple & Plug Fittings - 61069 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details