Sharpe Products #RFF1663 - STEEL 1 1/4" PIPE RAISED FLUSH FLANGE RFF1663

Description
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.
Description
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Suppliers

Company
Product
Description
Supplier Links
#RFF1663 - STEEL 1 1/4
New Berlin, WI, United States
#RFF1663 - STEEL 1 1/4" PIPE RAISED FLUSH FLANGE
RFF1663
#RFF1663 - STEEL 1 1/4" PIPE RAISED FLUSH FLANGE RFF1663
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RFF1663
Product Name #RFF1663 - STEEL 1 1/4" PIPE RAISED FLUSH FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details
Square Butt Weld Flanges - In-line Sch XXS - ISO 6164 - 250 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details