Sharpe Products #RFF1663-AL - ALUMINUM 1 1/4" PIPE RAISED FLUSH FLANGE RFF1663-AL

Description
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.
Description
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Suppliers

Company
Product
Description
Supplier Links
#RFF1663-AL - ALUMINUM 1 1/4
New Berlin, WI, United States
#RFF1663-AL - ALUMINUM 1 1/4" PIPE RAISED FLUSH FLANGE
RFF1663-AL
#RFF1663-AL - ALUMINUM 1 1/4" PIPE RAISED FLUSH FLANGE RFF1663-AL
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RFF1663-AL
Product Name #RFF1663-AL - ALUMINUM 1 1/4" PIPE RAISED FLUSH FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Square Butt Weld Flanges - In-line Sch XXS - ISO 6164 - 250 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details