Sharpe Products #FF1506-SS - STAINLESS STEEL 1 1/2" TUBE FLAT FLANGE FF1506-SS

Description
Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#FF1506-SS - STAINLESS STEEL 1 1/2
New Berlin, WI, United States
#FF1506-SS - STAINLESS STEEL 1 1/2" TUBE FLAT FLANGE
FF1506-SS
#FF1506-SS - STAINLESS STEEL 1 1/2" TUBE FLAT FLANGE FF1506-SS
Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number FF1506-SS
Product Name #FF1506-SS - STAINLESS STEEL 1 1/2" TUBE FLAT FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Male Connector 1/8
Specs
English Size 0.125 inch (3.17 mm)
View Details
Elbows & Tees Fittings - 61088 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details
Square Threaded Flanges - In-line SAE ORB - JIS B2291 SS Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, ORB Threaded In-line Flanges
Material Steel; Stainless
View Details