Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.
| Sharpe Products | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RFF1663-SS |
| Product Name | #RFF1663-SS - STAINLESS STEEL 1 1/4" PIPE RAISED FLUSH FLANGE |
| Connection Type | Flange Connection |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel