Sharpe Products #SCB200-SS - STAINLESS STEEL 2" TUBE SNAP COVER FLANGE BASE SCB200-SS

Description
Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover flange and the raised snap cover flange. Steel and aluminum snap cover bases are 3/16" thick. Stainless steel bases are 10 Ga. (.134"). Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover flange and the raised snap cover flange. Steel and aluminum snap cover bases are 3/16" thick. Stainless steel bases are 10 Ga. (.134"). Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#SCB200-SS - STAINLESS STEEL 2
New Berlin, WI, United States
#SCB200-SS - STAINLESS STEEL 2" TUBE SNAP COVER FLANGE BASE
SCB200-SS
#SCB200-SS - STAINLESS STEEL 2" TUBE SNAP COVER FLANGE BASE SCB200-SS
Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover flange and the raised snap cover flange. Steel and aluminum snap cover bases are 3/16" thick. Stainless steel bases are 10 Ga. (.134"). Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover flange and the raised snap cover flange. Steel and aluminum snap cover bases are 3/16" thick. Stainless steel bases are 10 Ga. (.134"). Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number SCB200-SS
Product Name #SCB200-SS - STAINLESS STEEL 2" TUBE SNAP COVER FLANGE BASE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper Adapter 1.0
Specs
Fitting Type Adapter Fitting
Material Steel; Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details