Sharpe Products #RF1327 - STEEL 1" PIPE RAISED BASE FLANGE RF1327

Description
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.
Description
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Suppliers

Company
Product
Description
Supplier Links
#RF1327 - STEEL 1
New Berlin, WI, United States
#RF1327 - STEEL 1" PIPE RAISED BASE FLANGE
RF1327
#RF1327 - STEEL 1" PIPE RAISED BASE FLANGE RF1327
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RF1327
Product Name #RF1327 - STEEL 1" PIPE RAISED BASE FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Miniature Stainless Steel Fittings - Barb Couplings - BC-2-2-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
English Size 0.375 inch (9.52 mm)
View Details
Square Butt Weld Flanges - In-line Sch XXS - ISO 6164 - 250 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details