Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | SCF050 |
| Product Name | #SCF050 - STEEL 1/2" TUBE SNAP COVER FLANGE |
| Connection Type | Flange Connection |