Sharpe Products #SCB200 - STEEL 2" TUBE SNAP COVER FLANGE BASE SCB200

Description
Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover flange and the raised snap cover flange. Steel and aluminum snap cover bases are 3/16" thick. Stainless steel bases are 10 Ga. (.134"). Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover flange and the raised snap cover flange. Steel and aluminum snap cover bases are 3/16" thick. Stainless steel bases are 10 Ga. (.134"). Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#SCB200 - STEEL 2
New Berlin, WI, United States
#SCB200 - STEEL 2" TUBE SNAP COVER FLANGE BASE
SCB200
#SCB200 - STEEL 2" TUBE SNAP COVER FLANGE BASE SCB200
Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover flange and the raised snap cover flange. Steel and aluminum snap cover bases are 3/16" thick. Stainless steel bases are 10 Ga. (.134"). Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover flange and the raised snap cover flange. Steel and aluminum snap cover bases are 3/16" thick. Stainless steel bases are 10 Ga. (.134"). Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number SCB200
Product Name #SCB200 - STEEL 2" TUBE SNAP COVER FLANGE BASE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Female Adapter Butt - 5030040 - Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details