Sharpe Products #SQFF1004-AL - ALUMINUM 1" SQ. TUBE FLANGE SQFF1004-AL

Description
Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and other special materials, please call or request a quote. Tube Sizes Available: 3/4", 1", 1-1/4", 1-1/2", 1-3/4", 2" Steel Square Tube Flanges Aluminum Square Tube Flnages (3003 Alloy)
Description
Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and other special materials, please call or request a quote. Tube Sizes Available: 3/4", 1", 1-1/4", 1-1/2", 1-3/4", 2" Steel Square Tube Flanges Aluminum Square Tube Flnages (3003 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#SQFF1004-AL - ALUMINUM 1
New Berlin, WI, United States
#SQFF1004-AL - ALUMINUM 1" SQ. TUBE FLANGE
SQFF1004-AL
#SQFF1004-AL - ALUMINUM 1" SQ. TUBE FLANGE SQFF1004-AL
Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and other special materials, please call or request a quote. Tube Sizes Available: 3/4", 1", 1-1/4", 1-1/2", 1-3/4", 2" Steel Square Tube Flanges Aluminum Square Tube Flnages (3003 Alloy)

Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and other special materials, please call or request a quote. Tube Sizes Available: 3/4", 1", 1-1/4", 1-1/2", 1-3/4", 2" Steel Square Tube Flanges Aluminum Square Tube Flnages (3003 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number SQFF1004-AL
Product Name #SQFF1004-AL - ALUMINUM 1" SQ. TUBE FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 5 10-32 Female Threads - MKM - Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Stem Coupler, 5/32
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details
37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details