Sharpe Products #RSCF132-SS - STAINLESS STEEL 1" PIPE RAISED SNAP COVER FLANGE RSCF132-SS

Description
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#RSCF132-SS - STAINLESS STEEL 1
New Berlin, WI, United States
#RSCF132-SS - STAINLESS STEEL 1" PIPE RAISED SNAP COVER FLANGE
RSCF132-SS
#RSCF132-SS - STAINLESS STEEL 1" PIPE RAISED SNAP COVER FLANGE RSCF132-SS
Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending on the pipe or tube size. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. Available for Tube Sizes: 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RSCF132-SS
Product Name #RSCF132-SS - STAINLESS STEEL 1" PIPE RAISED SNAP COVER FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Elbows & Tees Fittings - 61088 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details