Sharpe Products #NC075-SS - STAINLESS STEEL 3/4" SQ. TUBE NEWEL CAP NC075-SS

Description
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .
Description
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

Suppliers

Company
Product
Description
Supplier Links
#NC075-SS - STAINLESS STEEL 3/4
New Berlin, WI, United States
#NC075-SS - STAINLESS STEEL 3/4" SQ. TUBE NEWEL CAP
NC075-SS
#NC075-SS - STAINLESS STEEL 3/4" SQ. TUBE NEWEL CAP NC075-SS
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number NC075-SS
Product Name #NC075-SS - STAINLESS STEEL 3/4" SQ. TUBE NEWEL CAP
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400140 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Square Butt Weld Flanges - In-line Sch 160 - ISO 6164 - 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details