Sharpe Products #SCF100-SS - STAINLESS STEEL 1" TUBE SNAP COVER FLANGE SCF100-SS

Description
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
Description
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#SCF100-SS - STAINLESS STEEL 1
New Berlin, WI, United States
#SCF100-SS - STAINLESS STEEL 1" TUBE SNAP COVER FLANGE
SCF100-SS
#SCF100-SS - STAINLESS STEEL 1" TUBE SNAP COVER FLANGE SCF100-SS
Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel snap covers are made from .049" material and aluminum is made from .062" material. This snap cover flange system provides a clean look by securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number SCF100-SS
Product Name #SCF100-SS - STAINLESS STEEL 1" TUBE SNAP COVER FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
Adapters & Fittings - MAIN Couplings - SWP x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x ORB Couplings
Material Steel; Stainless
View Details