Sharpe Products #SDOD150 - STEEL 1-1/2" SQ. TUBE DRIVE-ON CAP SDOD150

Description
Square drive-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Drive-on Caps Aluminum Square Drive-on Caps (3003 Alloy)
Description
Square drive-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Drive-on Caps Aluminum Square Drive-on Caps (3003 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#SDOD150 - STEEL 1-1/2
New Berlin, WI, United States
#SDOD150 - STEEL 1-1/2" SQ. TUBE DRIVE-ON CAP
SDOD150
#SDOD150 - STEEL 1-1/2" SQ. TUBE DRIVE-ON CAP SDOD150
Square drive-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Drive-on Caps Aluminum Square Drive-on Caps (3003 Alloy)

Square drive-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Drive-on Caps Aluminum Square Drive-on Caps (3003 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Tube Fittings
Product Number SDOD150
Product Name #SDOD150 - STEEL 1-1/2" SQ. TUBE DRIVE-ON CAP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Four 10-32 Female Threads, Fixed Position Adapter - MX - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-ME06M2 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/4
Material Thermoplastic
View Details
Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details