Sharpe Products Datasheets for Pipe Flanges
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more
| Product Name | Notes |
|---|---|
| Our anchor plates are 3/16" thick and are available to use with the plain raised flush flanges and the plain raised base flanges. The 6 hole bolt pattern allows you... | |
| Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with... | |
| Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set... | |
| Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center... | |
| Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no... | |
| Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending... | |
| Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel... | |
| Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover... | |
| Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for... |