Sharpe Products #NC240 - STEEL 2"x4" Rectangular TUBE NEWEL CAP NC240

Description
Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. When using aluminum tubing with this part, the corners of the tubing may need to be ground to affix the caps over the outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .
Description
Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. When using aluminum tubing with this part, the corners of the tubing may need to be ground to affix the caps over the outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .

Suppliers

Company
Product
Description
Supplier Links
#NC240 - STEEL 2
New Berlin, WI, United States
#NC240 - STEEL 2"x4" Rectangular TUBE NEWEL CAP
NC240
#NC240 - STEEL 2"x4" Rectangular TUBE NEWEL CAP NC240
Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. When using aluminum tubing with this part, the corners of the tubing may need to be ground to affix the caps over the outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .

Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. When using aluminum tubing with this part, the corners of the tubing may need to be ground to affix the caps over the outside of the tube. Sizes Available: 2x4", 3x4", 4x6" Aluminum:(3003 Alloy) Stainless Steel: (304 Alloy) For square newel post caps click here .

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number NC240
Product Name #NC240 - STEEL 2"x4" Rectangular TUBE NEWEL CAP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Union Tee For 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details
Square Butt Weld Flanges - In-line Sch XXS - ISO 6164 - 250 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details