Sharpe Products #NC300 - STEEL 3" SQ. TUBE NEWEL CAP NC300

Description
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .
Description
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

Suppliers

Company
Product
Description
Supplier Links
#NC300 - STEEL 3
New Berlin, WI, United States
#NC300 - STEEL 3" SQ. TUBE NEWEL CAP
NC300
#NC300 - STEEL 3" SQ. TUBE NEWEL CAP NC300
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number NC300
Product Name #NC300 - STEEL 3" SQ. TUBE NEWEL CAP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Elbows & Tees Fittings - 61089 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details
Adapters & Fittings - MAIN Couplings - SAE ORB x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB x NPTF Couplings
Material Steel; Stainless
View Details