The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and tube sizes with an I.D. ranging from 1.26” through 1.61”, including the five most popular handrail sizes: 1-1/2” O.D. 11 gauge, 1-1/2” O.D. 16 gauge, 1-1/4” Sch 40, 1-1/4” Sch 10 and 1-1/2” Sch 40. The single multi-splice can be used in expansion joints, while the double splice locks are used for non-expandable joints. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for pipe sizes: 1-1/4", 1-1/2" in Schedule 40 Steel mechanical connectors Stainless steel mechanical connectors (304 Alloy) Stainless steel and zinc plated options available for corrosion resistance
| Sharpe Products | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | MS1519-PL |
| Product Name | #MS1519-PL - ZINC PLATED SINGLE MULTI-SPLICE LOCK |
| Material | Steel |