Sharpe Products #NC125 - STEEL 1 1/4" SQ. TUBE NEWEL CAP NC125

Description
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .
Description
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

Suppliers

Company
Product
Description
Supplier Links
#NC125 - STEEL 1 1/4
New Berlin, WI, United States
#NC125 - STEEL 1 1/4" SQ. TUBE NEWEL CAP
NC125
#NC125 - STEEL 1 1/4" SQ. TUBE NEWEL CAP NC125
All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number NC125
Product Name #NC125 - STEEL 1 1/4" SQ. TUBE NEWEL CAP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Tubing 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details