Sharpe Products Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Bar bends are available in 1/2", 5/8" and 3/4" bar. The ends on bar bends are not trimmed and have legs that are at least 3" long. Call for pricing...
Handrail Bracket Bases are 1/4" thick and 3" diameter. Available with 1/2", 5/8" or 3/4" center holes. Steel Aluminum (5052 Alloy) Steel Stainless (304 Alloy)
Handrail Bracket Saddles are supplied with a mill finish. These bracket saddles fit 1-1/2" O.D. up to 2" O.D. Stainless Steel (304 Alloy) Steel Aluminum (3003 Alloy)
Heavy cast brackets are available in malleable iron, aluminum, and stainless steel. These brackets have a universal saddle suitable for use with round or square rails. Aluminum and stainless brackets...
The extruded aluminum wall bracket is supplied with either a round or flat saddle. A rail can be welded to the bracket or mounted to the bracket using the two...
These weld-on brackets are designed to provide 1-1/2" minimum clearance between the handrail and bracket arm which is required by many codes. It is for welded applications and will work...
This formed 1/4" wall bracket is available with one center hole or a 2 or 3 hole option and is supplied with either a round or flat saddle. The bracket...
This formed 3/16" wall bracket is available with one center hole or a 2 or 3 hole option and comes with a universal saddle. The bracket can be welded to...
This formed 3/16" wall bracket is designed to provide a 1-1/2" horizontal and vertical clearance to meet requirements and recommendations of the Americans with Disabilities Act Accessibility Guidelines (ADAAG). Stainless...
This wall bracket is designed to provide 2-1/4" minimum clearance between the handrail and the wall, which is required by the NFPA 5000 code. View NFPA code. This formed 1/4"...
Type L-Cast Wall Brackets are available with one center hole or 2 or 3 hole option. Steel and aluminum cast wall brackets are supplied with either a round or flat...