Sharpe Products #RFF1501-SS - STAINLESS STEEL 1 1/2" TUBE RAISED FLUSH FLANGE RFF1501-SS

Description
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.
Description
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Suppliers

Company
Product
Description
Supplier Links
#RFF1501-SS - STAINLESS STEEL 1 1/2
New Berlin, WI, United States
#RFF1501-SS - STAINLESS STEEL 1 1/2" TUBE RAISED FLUSH FLANGE
RFF1501-SS
#RFF1501-SS - STAINLESS STEEL 1 1/2" TUBE RAISED FLUSH FLANGE RFF1501-SS
Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no neck. These flanges are available plain (center hole only), offset with 1 mount hole, or in a 2, 3, or 4 mount hole pattern. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RFF1501-SS
Product Name #RFF1501-SS - STAINLESS STEEL 1 1/2" TUBE RAISED FLUSH FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Square Threaded Flanges - In-line SAE ORB - JIS B2291 SS Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, ORB Threaded In-line Flanges
Material Steel; Stainless
View Details