Terra Universal, Inc. High-Volume Air Handler 6710-67

Description
Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require negative pressure inside the controlled environment Optional power control allows remote adjustment of fan speed to simplify air balancing These high volume exhaust fans convert any enclosure into a negative-pressure room that safely contains biological materials, pharmaceutical powders, and other potential environmental hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room to control the internal pressure. Recirculated air passes back into the room via a ceiling plenum chamber.
Description
Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require negative pressure inside the controlled environment Optional power control allows remote adjustment of fan speed to simplify air balancing These high volume exhaust fans convert any enclosure into a negative-pressure room that safely contains biological materials, pharmaceutical powders, and other potential environmental hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room to control the internal pressure. Recirculated air passes back into the room via a ceiling plenum chamber.

Suppliers

Company
Product
Description
Supplier Links
High-Volume Air Handler - 6710-67 - Terra Universal, Inc.
Fullerton, CA, USA
High-Volume Air Handler
6710-67
High-Volume Air Handler 6710-67
Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require negative pressure inside the controlled environment Optional power control allows remote adjustment of fan speed to simplify air balancing These high volume exhaust fans convert any enclosure into a negative-pressure room that safely contains biological materials, pharmaceutical powders, and other potential environmental hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room to control the internal pressure. Recirculated air passes back into the room via a ceiling plenum chamber.
  • Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure
  • HEPA-filtered model removes sub-micron powders and other particles to protect the external environment
  • Ideal for operations with hazardous materials that require negative pressure inside the controlled environment
  • Optional power control allows remote adjustment of fan speed to simplify air balancing

These high volume exhaust fans convert any enclosure into a negative-pressure room that safely contains biological materials, pharmaceutical powders, and other potential environmental hazards.

Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room to control the internal pressure. Recirculated air passes back into the room via a ceiling plenum chamber.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Fans and Blowers (industrial)
Product Number 6710-67
Product Name High-Volume Air Handler
Applications / Use HVAC
Product Form Packaged
Draft Induced Draft
Environment Clean; Dust
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 1444135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 2 SCFM (4.08 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details