HDK-150834-001 -- AUDIO COMPONENTS/VIBRATION MOTORS >> SPEAKERS
LCSC Electronics Technology (HK) Limited
Audio Components/Vibration Motors >> Speakers
HDK-150834-001
Description
- Speakers ROHS
Datasheet
Description
- Speakers ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-150834-001 |
|
Product Name
|
Audio Components/Vibration Motors >> Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
SPL
86 dB
Impedance
8 ohms
Frequency Response
17 Hz
View Details
Nominal Power
45 watts
Sensitivity
87.2 dB
Resonance Frequency
61 Hz
View Details