HDK-1008RA-5W23 -- AUDIO COMPONENTS/VIBRATION MOTORS >> SPEAKERS
LCSC Electronics Technology (HK) Limited
Audio Components/Vibration Motors >> Speakers
HDK-1008RA-5W23
Description
- Speakers ROHS
Datasheet
Description
- Speakers ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1008RA-5W23 |
|
Product Name
|
Audio Components/Vibration Motors >> Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
99 to 115 dB
Size
3.44 inch (87 mm)
View Details
Features
Case
Nominal Power
300 watts
Impedance
4 ohms
View Details
Nominal Power
80 watts
Sensitivity
91.5 dB
Resonance Frequency
733 Hz
View Details