Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 50 53 54 55 56 57 58 59 60 61 62 63 64 65 70 80 82
Product Name Notes
CONV DC/DC 20W 18-36VIN +/-12V
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 40W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 40W
DC DC CONVERTER +/-24V 40W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER 0.8-5.2V 16W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 102W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 204W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 40W
DC DC CONVERTER 12V 60W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 84W
DC DC CONVERTER 12V 90W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 101W
DC DC CONVERTER 15V 203W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 40W
DC DC CONVERTER 15V 60W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 15V 83W
DC DC CONVERTER 15V 90W
DC DC CONVERTER 15V
DC DC CONVERTER 24V 101W
DC DC CONVERTER 24V 120W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 204W
DC DC CONVERTER 24V 40W
DC DC CONVERTER 24V 60W
DC DC CONVERTER 24V 76W
DC DC CONVERTER 24V 84W
DC DC CONVERTER 24V 89W
DC DC CONVERTER 24V
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 60W
DC DC CONVERTER 3.3V
DC DC CONVERTER 48V 101W
DC DC CONVERTER 48V 202W
DC DC CONVERTER 48V 40W
DC DC CONVERTER 48V 60W
DC DC CONVERTER 48V 77W
DC DC CONVERTER 48V 87W
DC DC CONVERTER 5V +/-12V 40W
DC DC CONVERTER 5V +/-15V 40W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 60W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 5V 85W
DC DC CONVERTER 5V 90W
DC DC CONVERTER 5V

<< Prev Next >>