Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 44 45 46 47 48 49 50 51 52 53 54 55 56 60 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 8W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER +/-9V 6W
DC DC CONVERTER +/-9V 8W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 8W
DC DC CONVERTER 9V 6W
DC DC CONVERTER 9V 8W

<< Prev Next >>