Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 12W
DC DC CONVERTER +/-24V 12W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 12W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 120W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 132W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 120W
DC DC CONVERTER 15V 129W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 120W
DC DC CONVERTER 24V 12W
DC DC CONVERTER 24V 132W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 48V 120W
DC DC CONVERTER 48V 130W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 120W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 9V 1W

<< Prev Next >>