Acme Chip Technology Co., Limited Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| C 18/36/24 5V/ 10A | |
| C 18/36/24 5V/ 25A | |
| C 180/375/300 3.3V/ 30.3A | |
| C 250/425/375 12V/ 25A | |
| C 250/425/375 5V/ 10A | |
| C 250/425/375 5V/ 30A | |
| C 250/425/375 8V/ 12.5A | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 5W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 1.2V 4.2W | |
| DC DC CONVERTER 1.5V 5.25W | |
| DC DC CONVERTER 1.8V 5.4W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 12V 60W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 15V 5W | |
| DC DC CONVERTER 15V 60W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 1W | |
| DC DC CONVERTER 2.5V 7.5W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 60W | |
| DC DC CONVERTER 2V 9W | |
| DC DC CONVERTER 3.3V 1.8W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 25W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 3.3V 35W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 33W | |
| DC DC CONVERTER 5V 35W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 60W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER | |
| DC/DC CONVERTER 3W | |
| DC/DC CONVERTER | |
| EMI FILTER, 28V INPUT, SINGLE OU | |
| IC REG 8SOP | |
| IC REG CTRLR BOOST 6SNB | |
| IC REG CTRLR BUCK 24TSSOP | |
| IC REGULATOR | |
| M 18/36/24 12V/ 12.5A | |
| M 18/36/24 12V/ 8.34A | |
| M 18/36/24 3.3V/ 22.7A | |
| M 18/36/24 5V/ 40A | |
| PMIC AUTO ANALOG | |
| PWR SUPP, BATT & COND | |
| T 18/36/24 5V/ 10A | |
| T 250/425/375 12V/ 6.25A | |
| T 66/154/110 5V/ 15A | |
| T 66/154/110 5V/ 25A | |
| T 9/36/28 5V/ 10A |
| << Prev | Next >> |