Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 48 49 50 51 52 53 54 55 56 57 58 59 60 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 12V 1.25W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 350W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 15V -9V 1W
DC DC CONVERTER 15V -9V 2W
DC DC CONVERTER 15V 1.25W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 16.8-29.4V 300W
DC DC CONVERTER 16.8-29.4V 500W
DC DC CONVERTER 16.8-29.4V 700W
DC DC CONVERTER 20V -5V 2W
DC DC CONVERTER 24V 1.25W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 250MW
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 5V 1.25W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 7.2-13.2V 300W
DC DC CONVERTER 7.2-13.2V 350W
DC DC CONVERTER 7V 1.25W
DC DC CONVERTER 9V 1.25W
DC DC CONVERTER 9V 250MW
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W

<< Prev Next >>