Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 50 59 60 61 62 63 64 65 66 67 68 69 70 71 80 82
Product Name Notes
1.5-A HIGH EFFICIENCY BUCK-BOOST
17-V, 2-A LOW-NOISE AND LOW-RIPP
17-VIN, 3-A LOW-NOISE AND LOW-RI
2.4-V TO 5.5-V INPUT, 4-A THIN S
2.75-V TO 6-V, 6-A STEP-DOWN MOD
3-V TO 17-V, 2-A HIGH EFFICIENCY
3-V TO 36-V INPUT, 1 TO 15-V OUT
3-V TO 36-V INPUT, 1-V TO 15-V O
3-V TO 36-V INPUT, 1-V TO 6-V OU
3-V TO 65-V INPUT, 1-V TO 13-V O
3-V TO 65-V INPUT, 1-V TO 15-V O
3.6-V TO 36-V INPUT, 1-V TO 12-V
36-V INPUT, 1-V TO 10-V OUTPUT,
4-V TO 16-V INPUT, 35-A, 4X STAC
4-V TO 16-V INPUT, DUAL 25-A, SI
4-V TO 18-V INPUT, 16-A SYNCHRON
ANALG VOLT REG SWITCHING
ASYNCHRONOUS BUCK SWITCHING CONT
AUTOMOTIVE, 1.5-W, 12-VIN TO 15
AUTOMOTIVE, 2.5-W, 24-VIN, 25-VO
AUTOMOTIVE, 30-V, LOW-POWER CURR
COMMERCIAL, 30-V, LOW-POWER CURR
CURRENT MODE PWM CONTROLLER 1A
DC DC CNVRTR 0.6-5.5V 0.6-5.5V
DC DC CONVERTER +/-12V 1.8W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 24V 1.6W
DC DC CONVERTER +/-12V 24V 11W
DC DC CONVERTER +/-12V 24V 3.1W
DC DC CONVERTER +/-12V 24V 6W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 11W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-5V 2.5W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-9V 3W
DC DC CONVERTER 0.45-5.5V
DC DC CONVERTER 0.6-1.5V
DC DC CONVERTER 0.6-3.6V
DC DC CONVERTER 0.6-5.5V
DC DC CONVERTER 0.6-5V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V 1.6W
DC DC CONVERTER 12V 1.8W
DC DC CONVERTER 12V 120W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 240W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 60W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 99.6W
DC DC CONVERTER 12V 99W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 1.1W
DC DC CONVERTER 15V 1.5W
DC DC CONVERTER 15V 1.8W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 60W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V
DC DC CONVERTER 2.5V
DC DC CONVERTER 24V 20W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 3.3-16.5V 100W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 1.7W
DC DC CONVERTER 3.3V 120W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 150W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 25W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 4.5W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 8.6W
DC DC CONVERTER 3.3V 990MW
DC DC CONVERTER 3.3V
DC DC CONVERTER 5-30V 100W
DC DC CONVERTER 5V +/-12V 10W
DC DC CONVERTER 5V +/-12V 13W
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 1.8W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 120W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 2.5W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 25W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3.3V 100W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V
DC DC CONVERTER 6.5V
DC DC CONVERTER 9V 2.25W
DC DC CONVERTER 9V 3W
DC DC CONVERTER 9V 4.5W
DC DC CONVERTER 9V
DC DC CONVERTER
DUAL SWITCHING CONTROLLER
HIGH SPEED PWM CONTROLLER, 1MHZ
HIGH-DENSITY, 3-V TO 36-V INPUT,
HIGH-DENSITY, 36-V INPUT, 1-V TO
HIGH-DENSITY, 36V, 0.8V-TO-16V O
IC REG CTRLR MULT TOP 16SOIC
IC
INDUSTRIAL, 30-V, LOW-POWER CURR
POWER FACTOR CONTROLLER
PROTOTYPE
PWM BUCK CONTROLLER 3A 500KHZ
PWM CONTROLLER
RADIATION-HARDENED QMLV, 30-V IN
RADIATION-TOLERANT 2-MHZ PWM CON
RESONANT MODE PWR SU
SWITCHING CONTROLLER, CURRENT-MO
SWITCHING CONTROLLER, VOLTAGE-MO
SWITCHING CONTROLLER
TPS40022 - SWITCHING CONTROLLER
UC2825 SWITCHING CONTROLLER
UC2843 SWITCHING CONTROLLER
UC3846 SWITCHING CONTROLLER
UC3877 SWITCHING CONTROLLER
UCC25701 SWITCHING CONTROLLER
UCC29900 INTEGRAL CYCLE CONTROLL
UCC3803 SWITCHING CONTROLLER

<< Prev Next >>