Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55 56 57 58 59 60 61 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 8W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 500MW
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 500MW
DC DC CONVERTER 15V 8W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 3.27V 5.2V 10W
DC DC CONVERTER 3.3V 1.25W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 5.05V 10W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 500MW
DC DC CONVERTER 5V 8W
DC DC CONVERTER 7V 10W
DC DC CONVERTER 9V 1W
DC/DC CONVERTER 10W

<< Prev Next >>