Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 180W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 216W
DC DC CONVERTER 12V 240W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 15V 180W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 210W
DC DC CONVERTER 15V 240W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 24V 180W
DC DC CONVERTER 24V 216W
DC DC CONVERTER 24V 240W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 48V 178W
DC DC CONVERTER 48V 216W
DC DC CONVERTER 48V 240W
DC DC CONVERTER 5V 180W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 220W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 9V 1W

<< Prev Next >>