Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 63 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-15V 12W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 12W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 144W
DC DC CONVERTER 12V 156W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 180W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 143W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 180W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 24V 144W
DC DC CONVERTER 24V 156W
DC DC CONVERTER 24V 180W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 48V 144W
DC DC CONVERTER 48V 154W
DC DC CONVERTER 48V 182W
DC DC CONVERTER 5.1V 12W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 140W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 160W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W

<< Prev Next >>