Western Analytical Products Datasheets for HPLC Columns
High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture.
HPLC Columns: Learn more
| Product Name | Notes |
|---|---|
| "0.5-10 ml Samples, Syringe Mounted" | |
| "1-10 µl Samples, Pipette mounted tip (Embedded tip)" | |
| "1-10 µl Samples, Pipette mounted tip (Packed Tip)" | |
| "10-200 µl Samples, Pipette Mounted Tip (Embedded Tip)" | |
| "10-200 µl Samples, Pipette Mounted Tip (Packed Tip)" | |
| "100 µm ID x 1/32"" OD, 100 mm long, pack of 2" | |
| "100 µm ID x 1/32"" OD, 150 mm long, pack of 2" | |
| "100 µm ID x 1/32"" OD, 50 mm long, pack of 2" | |
| "150 µm ID x 1/32"" OD, 100 mm long, pack of 2" | |
| "150 µm ID x 1/32"" OD, 150 mm long, pack of 2" | |
| "150 µm ID x 1/32"" OD, 50 mm long, pack of 2" | |
| "25 µm ID x 1/32"" OD, 100 mm long, pack of 2" | |
| "25 µm ID x 1/32"" OD, 150 mm long, pack of 2" | |
| "25 µm ID x 1/32"" OD, 50 mm long, pack of 2" | |
| "50 µm ID x 1/32"" OD, 100 mm long, pack of 2" | |
| "50 µm ID x 1/32"" OD, 150 mm long, pack of 2" | |
| "50 µm ID x 1/32"" OD, 50 mm long, pack of 2" | |
| "75 µm ID x 1/32"" OD, 100 mm long, pack of 2" | |
| "75 µm ID x 1/32"" OD, 150 mm long, pack of 2" | |
| "75 µm ID x 1/32"" OD, 50 mm long, pack of 2" | |
| " Length " | |
| " Particle Size " | |
| " Phase " | |
| " Pore Size " | |
| " Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying... | |
| "1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow... | |
| "2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find... | |
| "Crude Synthetic Phosphopeptide: Numerous failure sequences may not be separated by reversed-phase, but the below chromatogram demonstrates the PolyCAT A, when using an acetic acid gradient, will yield a... | |
| "For Cation-Exchange The PolyCAT A is made though a unique process for attaching Poly (aspartic acid) covalently to silica. Proteins elute from this polypeptide coating in sharp peaks with... | |
| "HAISpeed20 guard cartridges provide unique Protection for 20 mm I.D. prep columns. ""Prep is a dirty business,"" and expensive columns can be quickly destroyed by crude samples if proper... | |
| "No Tools Required for Leak-Free Operation Even though Higgins Analytical cartridge holders do not require any tools for assembly and disassembly, their leak-free operation assures that maximum performance will... | |
| "Triptic Digest of HeLa Cell Nuclear Proteins PolySULFOETHYL A is capable of pulling the +2 peptides away from the +1 peptides. This makes it possible to collect and identify... | |
| "BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such... | |
| "For complete convenience, try the Upchurch Scientific guard column kit with packing material. This kit contains 10 replacement frits, a packing funnel and 3 g of C18 reversed phase." | |
| "HiT columns are designed for use at elevated temperature. Borosilicate glass and PEEK construction gives stability at temperatures up to 150°C. Ideal for use as reactor columns for flow chemistry... | |
| "Hydrophilic Interaction Liquid Chromatography (HILIC) is a variation of normal-phase chromatography which can be performed with partially aqueous mobile phases. This permits normal phase separation of peptides, carbohydrates, nucleic acids,... | |
| "Most proteins have isoelectric points below 7, and are best purified or analyzed by anion-exchange chromatography. PolyWAX LP is a weak anion-exchange (WAX) material developed for chromatography of enzymes and... | |
| "no Frit, PEEK" | |
| "no Frit, SST" | |
| "SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. | |
| "These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted... | |
| "This strong cation exchange (SCX) material was developed specifically for HPLC of peptides. At pH 2.7 - 3.0, peptides lose their (-) charges and have net (+) charge. They can... | |
| "When performing SEC of peptides, one generally obtains the best correlation of retention times and molecular weights if the mobile phase is acidic and contains some organic solvent. Peaks: (1)... | |
| 100 µm ID x 2.5 cm x 360 µm OD | |
| Black PEEK | |
| Green PEEK | |
| Natural PEEK | |
| PEEK | |
| PEGylated protein (20-30KD) showing alternate PEG sites clearly resolved. The minor peaks near the large peak are proteins where the PEG chain was attached to the lysine residues other than... | |
| SST Frit | |
| with SST Frits | |
| with Ti Frits |