Western Analytical Products PolyWAX LP Columns 202WX0503

Description
"Most proteins have isoelectric points below 7, and are best purified or analyzed by anion-exchange chromatography. PolyWAX LP is a weak anion-exchange (WAX) material developed for chromatography of enzymes and other proteins. Selectivity is excellent, with high or quantitative recovery of applied activity. PolyWAX LP can be used in the mixed mode in the Hydrophilic -Anion exchange mode by adding some organic solvents in the mobile phase. This technique has been used for some membrane proteins. Most Anion-exchange materials based on polyethyleneimine (PEI) are prepared with the conventional branched polymer. PolyWAX LP is prepared with linear PEI, which confers greater selectivity and recovery. PolyWAX LP is also used for anion-exchange of acidic small molecules such as a red dye #2 and #40, benzoate and sorbate in fruit juice."
Description
"Most proteins have isoelectric points below 7, and are best purified or analyzed by anion-exchange chromatography. PolyWAX LP is a weak anion-exchange (WAX) material developed for chromatography of enzymes and other proteins. Selectivity is excellent, with high or quantitative recovery of applied activity. PolyWAX LP can be used in the mixed mode in the Hydrophilic -Anion exchange mode by adding some organic solvents in the mobile phase. This technique has been used for some membrane proteins. Most Anion-exchange materials based on polyethyleneimine (PEI) are prepared with the conventional branched polymer. PolyWAX LP is prepared with linear PEI, which confers greater selectivity and recovery. PolyWAX LP is also used for anion-exchange of acidic small molecules such as a red dye #2 and #40, benzoate and sorbate in fruit juice."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
PolyWAX LP Columns
202WX0503
PolyWAX LP Columns 202WX0503
"Most proteins have isoelectric points below 7, and are best purified or analyzed by anion-exchange chromatography. PolyWAX LP is a weak anion-exchange (WAX) material developed for chromatography of enzymes and other proteins. Selectivity is excellent, with high or quantitative recovery of applied activity. PolyWAX LP can be used in the mixed mode in the Hydrophilic -Anion exchange mode by adding some organic solvents in the mobile phase. This technique has been used for some membrane proteins. Most Anion-exchange materials based on polyethyleneimine (PEI) are prepared with the conventional branched polymer. PolyWAX LP is prepared with linear PEI, which confers greater selectivity and recovery. PolyWAX LP is also used for anion-exchange of acidic small molecules such as a red dye #2 and #40, benzoate and sorbate in fruit juice."

"Most proteins have isoelectric points below 7, and are best purified or analyzed by anion-exchange chromatography. PolyWAX LP is a weak anion-exchange (WAX) material developed for chromatography of enzymes and other proteins. Selectivity is excellent, with high or quantitative recovery of applied activity. PolyWAX LP can be used in the mixed mode in the Hydrophilic -Anion exchange mode by adding some organic solvents in the mobile phase. This technique has been used for some membrane proteins.
Most Anion-exchange materials based on polyethyleneimine (PEI) are prepared with the conventional branched polymer. PolyWAX LP is prepared with linear PEI, which confers greater selectivity and recovery. PolyWAX LP is also used for anion-exchange of acidic small molecules such as a red dye #2 and #40, benzoate and sorbate in fruit juice."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 202WX0503
Product Name PolyWAX LP Columns
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 5 µm 4.6 x 250 mm - 79869 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Pickering Laboratories, Inc.
View Details
Allure®Organic Acids Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details