Western Analytical Products Guard Cartridges JGCET0503

Description
" Length "
Description
" Length "

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
Guard Cartridges
JGCET0503
Guard Cartridges JGCET0503
" Length "

"

Length

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number JGCET0503
Product Name Guard Cartridges
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 12-20 µm 21.2 x 250 mm - 79469 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Pinnacle®DB PAH UHPLC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
Silica HPLC Column, 5um, 300A, 4.6x250mm - S-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details