"This strong cation exchange (SCX) material was developed specifically for HPLC of peptides. At pH 2.7 - 3.0, peptides lose their (-) charges and have net (+) charge. They can be retained by a SCX column such as the PolySULFOETHY A. With a salt gradient, peptides elute in order of increasing number of basic residues. The selectivity complements that of Reversed-Phase (RPC). The capacity is 5 - 10 fold greater than that of RPC and when used in series SCX and RPC will yield sequenceable peptides from most crude mixtures.
The hydrophilic aspartamide surface, when used with high organic mobile phases, allow mixed mode cation-exchange, combining SCX with hydrophilic interaction. Separation is achieved with electrostatic interaction and hydrophilic interaction.
When To Use PolySULFOETHYL A:
Mapping of peptides digests (tryptic, V-8, CNBR, etc) and isoforms.
Purification of Synthetic peptides.
Isolation of natural peptides from crude extracts.
Specific isolation of disulfide-linked peptides from digests.
Specific isolation of C-Terminal peptides.
Assay of N-and C-terminal variant peptides and peptides with blocked termini.
Quality control assay requiring a method orthogonal to RPC.
Most SCX strong cation exchangers use Sulfopropyl (-SP) groups. The hydrophobic interactions are significant with such groups, often resulting in poor recovery and efficiency with hydrophobic peptides. By contrast, PolySULFOETHYL A is based on sulfoethyl groups, and recovery of peptides is generally high and quantitative."
| Western Analytical Products | |
|---|---|
| Product Category | HPLC Columns |
| Product Number | 050.30SE0315 |
| Product Name | PolySULFOETHYL A Columns |
| Pore Diameter | 0.1500 µm (0.0059 mils) |