Western Analytical Products PolyPROPYL A Columns 050.30PR0503

Description
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyPROPYL A is 100. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "
Description
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyPROPYL A is 100. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
PolyPROPYL A Columns
050.30PR0503
PolyPROPYL A Columns 050.30PR0503
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyPROPYL A is 100. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "

"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyPROPYL A is 100.
When To Use HIC:

  1. Characterization of antibodies.
  2. Purification of polypeptides such as glycopeptides and venoms.
  3. Isolation of proteins from crude extracts.
  4. Quality control assay using a method complementary to ion-exchange and Reversed-Phase.
  5. Isolation of integral membrane proteins and their complexes.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 050.30PR0503
Product Name PolyPROPYL A Columns
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 4.1 x 100 mm - 79363 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Viva Silica Columns - USP L3 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase; HILIC Separation
Construction Material Stainless Steel
View Details
Guard Column 2mm ID x 2cm - C-130B - IDEX Health & Science
Specs
Column Type Guard
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details