Western Analytical Products "MicroFerrule for 360 µm OD tubing, PEEK" F-152

Description
PEEK
Description
PEEK

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"MicroFerrule for 360 µm OD tubing, PEEK"
F-152
"MicroFerrule for 360 µm OD tubing, PEEK" F-152
PEEK

PEEK

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number F-152
Product Name "MicroFerrule for 360 µm OD tubing, PEEK"
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 10 µm 4.1 x 150 mm - 79466 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Lithium Column - 0393250 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Pinnacle®II Amino Columns - USP L8 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
4.6 mm Modular Column - 5041IW-05046-015-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 15 cm (5.91 inch)
View Details